DS75176BM
DS75176BM
Obsolete
Description:  IC TRANSCEIVER HALF 1/1 8SOIC
Manufacturer:  Texas Instruments
Datasheet:   DS75176BM Datasheet
History Price: Obsolete
In Stock: 45200
DS75176BM vs DS75113M
Series
-
TRI-STATE
Packaging
Tube
Bulk
Status
Obsolete
Active
Type
Transceiver
Driver
Protocol
RS422, RS485
-
Number of Drivers/Receivers
1/1
2/0
Duplex
Half
-
Receiver Hysteresis
70 mV
-
Data Rate
-
-
Voltage - Supply
4.75V ~ 5.25V
4.75V ~ 5.25V
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Surface Mount
Through Hole
Package / Case
8-SOIC (0.154", 3.90mm Width)
16-DIP (0.300", 7.62mm)
Supplier Device Package
8-SOIC
16-PDIP