Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Drivers, Receivers, Transceivers
/ Texas Instruments DS75451MX
DS75451MX
Obsolete
Interface - Drivers, Receivers, Transceivers
Description:
IC DRIVER 2/0 8SOIC
Manufacturer:
Texas Instruments
Datasheet:
DS75451MX Datasheet
History Price: Obsolete
In Stock: 41200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
DS75451MX vs DS75176BTM
Part No
DS75451MX
DS75176BTM
Category
Interface - Drivers, Receivers, Transceivers
Interface - Drivers, Receivers, Transceivers
Manufacturer
Texas Instruments
Texas Instruments
Series
-
-
Packaging
Tape & Reel (TR)
Tube
Status
Obsolete
Obsolete
Type
Driver
Transceiver
Protocol
-
RS422, RS485
Number of Drivers/Receivers
2/0
1/1
Duplex
-
Half
Receiver Hysteresis
-
70 mV
Data Rate
-
-
Voltage - Supply
4.75V ~ 5.25V
4.75V ~ 5.25V
Operating Temperature
0 ℃ ~ 70 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
8-SOIC