Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Drivers, Receivers, Transceivers
/ National Semiconductor DS75453N
DS75453N
Obsolete
Interface - Drivers, Receivers, Transceivers
Description:
IC DRIVER 2/0 8MDIP
Manufacturer:
National Semiconductor
Datasheet:
DS75453N Datasheet
History Price: $0.14000
In Stock: 6000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
DS75453N vs DS75176BM
Part No
DS75453N
DS75176BM
Category
Interface - Drivers, Receivers, Transceivers
Interface - Drivers, Receivers, Transceivers
Manufacturer
National Semiconductor
Texas Instruments
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Obsolete
Type
Driver
Transceiver
Protocol
-
RS422, RS485
Number of Drivers/Receivers
2/0
1/1
Duplex
-
Half
Receiver Hysteresis
-
70 mV
Data Rate
-
-
Voltage - Supply
4.75V ~ 5.25V
4.75V ~ 5.25V
Operating Temperature
-
0 ℃ ~ 70 ℃
Mounting Type
Through Hole
Surface Mount
Package / Case
8-DIP (0.300", 7.62mm)
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-MDIP
8-SOIC