DS7831W/883C
DS7831W/883C
Active
Description:  LINE DRIVER/RECEIVER
Manufacturer:  National Semiconductor
History Price: $69.33000
In Stock: 38800
DS7831W/883C vs DS75113MX
Series
TRI-STATE
TRI-STATE
Packaging
Bulk
Bulk
Status
Active
Active
Type
Driver
Driver
Protocol
-
-
Number of Drivers/Receivers
2/0
2/0
Duplex
-
-
Receiver Hysteresis
-
-
Data Rate
-
-
Voltage - Supply
4.5V ~ 5.5V
4.75V ~ 5.25V
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Surface Mount
Through Hole
Package / Case
16-CFlatpack
16-DIP (0.300", 7.62mm)
Supplier Device Package
16-CFlatPack
16-PDIP