Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Drivers, Receivers, Transceivers
/ National Semiconductor DS7831W/883C
DS7831W/883C
Active
Interface - Drivers, Receivers, Transceivers
Description:
LINE DRIVER/RECEIVER
Manufacturer:
National Semiconductor
Datasheet:
DS7831W/883C Datasheet
History Price: $69.33000
In Stock: 38800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
DS7831W/883C vs DS75124N
Part No
DS7831W/883C
DS75124N
Category
Interface - Drivers, Receivers, Transceivers
Interface - Drivers, Receivers, Transceivers
Manufacturer
National Semiconductor
National Semiconductor
Series
TRI-STATE
-
Packaging
Bulk
Tube
Status
Active
Obsolete
Type
Driver
Receiver
Protocol
-
-
Number of Drivers/Receivers
2/0
0/3
Duplex
-
-
Receiver Hysteresis
-
-
Data Rate
-
-
Voltage - Supply
4.5V ~ 5.5V
4.75V ~ 5.25V
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
-
Mounting Type
Surface Mount
Through Hole
Package / Case
16-CFlatpack
16-DIP (0.300", 7.62mm)
Supplier Device Package
16-CFlatPack
16-DIP