DS7831W/883C
DS7831W/883C
Active
Description:  LINE DRIVER/RECEIVER
Manufacturer:  National Semiconductor
History Price: $69.33000
In Stock: 38800
DS7831W/883C vs DS75451MX
Series
TRI-STATE
-
Packaging
Bulk
Tape & Reel (TR)
Status
Active
Obsolete
Type
Driver
Driver
Protocol
-
-
Number of Drivers/Receivers
2/0
2/0
Duplex
-
-
Receiver Hysteresis
-
-
Data Rate
-
-
Voltage - Supply
4.5V ~ 5.5V
4.75V ~ 5.25V
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-CFlatpack
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-CFlatPack
8-SOIC