Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Embedded - Microcontrollers
/ Maxim Integrated DS80C320-ECL+
DS80C320-ECL+
Active
Embedded - Microcontrollers
Description:
IC MCU 8BIT ROMLESS 44TQFP
Manufacturer:
Maxim Integrated
Datasheet:
DS80C320-ECL+ Datasheet
History Price: $30.61000
In Stock: 41280
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
DS80C320-ECL+ vs DS89C420-ECL
Part No
DS80C320-ECL+
DS89C420-ECL
Category
Embedded - Microcontrollers
Embedded - Microcontrollers
Manufacturer
Maxim Integrated
Maxim Integrated
Series
80C
89C
Packaging
Tray
Tray
Status
Active
Obsolete
Core Processor
8051
8051
Core Size
8-Bit
8-Bit
Speed
33MHz
33MHz
Connectivity
EBI/EMI, SIO, UART/USART
EBI/EMI, SIO, UART/USART
Peripherals
Power-Fail Reset, WDT
Power-Fail Reset, WDT
Number of I/O
32
32
Program Memory Size
-
16KB (16K x 8)
Program Memory Type
ROMless
FLASH
EEPROM Size
-
-
RAM Size
256 x 8
1K x 8
Voltage - Supply (Vcc/Vdd)
4.5V ~ 5.5V
4.5V ~ 5.5V
Data Converters
-
-
Oscillator Type
External
External
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
44-TQFP
44-TQFP
Supplier Device Package
44-TQFP (10x10)
44-TQFP (10x10)