☰
DS87C520-ECL+
DS87C520-ECL+
Active
Description:  IC MCU 8BIT 16KB OTP 44TQFP
Manufacturer:  Maxim Integrated
History Price: $50.55000
In Stock: 960
DS87C520-ECL+ vs DS80C320-ECL+
Series
87C
80C
Packaging
Tray
Tray
Status
Active
Active
Core Processor
8051
8051
Core Size
8-Bit
8-Bit
Speed
33MHz
33MHz
Connectivity
EBI/EMI, SIO, UART/USART
EBI/EMI, SIO, UART/USART
Peripherals
Power-Fail Reset, WDT
Power-Fail Reset, WDT
Number of I/O
32
32
Program Memory Size
16KB (16K x 8)
-
Program Memory Type
OTP
ROMless
EEPROM Size
-
-
RAM Size
1K x 8
256 x 8
Voltage - Supply (Vcc/Vdd)
4.5V ~ 5.5V
4.5V ~ 5.5V
Data Converters
-
-
Oscillator Type
External
External
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
44-TQFP
44-TQFP
Supplier Device Package
44-TQFP (10x10)
44-TQFP (10x10)