DS90C031BTMX
DS90C031BTMX
Obsolete
Description:  IC DRIVER 4/0 16SOIC
Manufacturer:  Texas Instruments
History Price: Obsolete
In Stock: 19600
DS90C031BTMX vs DS96175CN
Series
-
-
Packaging
Tape & Reel (TR)
Tube
Status
Obsolete
Obsolete
Type
Driver
Receiver
Protocol
LVDS
RS422, RS485
Number of Drivers/Receivers
4/0
0/4
Duplex
-
-
Receiver Hysteresis
-
-
Data Rate
-
10Mbps
Voltage - Supply
4.5V ~ 5.5V
4.75V ~ 5.25V
Operating Temperature
-40 ℃ ~ 85 ℃
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Through Hole
Package / Case
16-SOIC (0.154", 3.90mm Width)
16-DIP (0.300", 7.62mm)
Supplier Device Package
16-SOIC
-