DS90C124IVSX/NOPB
DS90C124IVSX/NOPB
Active
Description:  DS90C124 5-35MHZ DC- BALANCED 24
Manufacturer:  National Semiconductor
History Price: Active
In Stock: 44760
DS90C124IVSX/NOPB vs DS99R105SQ/NOPB
Series
Automotive, AEC-Q100
Automotive, AEC-Q100
Packaging
Bulk
Tape & Reel (TR)
Status
Active
Active
Function
Deserializer
Serializer
Data Rate
840Mbps
960Mbps
Input Type
FPD-Link II, LVDS
LVCMOS
Output Type
LVCMOS
FPD-Link, LVDS
Number of Inputs
1
24
Number of Outputs
24
1
Voltage - Supply
3V ~ 3.6V
3V ~ 3.6V
Operating Temperature
-40 ℃ ~ 105 ℃ (TA)
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
48-TQFP
48-WFQFN Exposed Pad
Supplier Device Package
48-TQFP (7x7)
48-WQFN (7x7)