Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Serializers, Deserializers
/ National Semiconductor DS90C124IVSX/NOPB
DS90C124IVSX/NOPB
Active
Interface - Serializers, Deserializers
Description:
DS90C124 5-35MHZ DC- BALANCED 24
Manufacturer:
National Semiconductor
Datasheet:
DS90C124IVSX/NOPB Datasheet
History Price: Active
In Stock: 44760
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
DS90C124IVSX/NOPB vs DS99R421QSQX/J7003070
Part No
DS90C124IVSX/NOPB
DS99R421QSQX/J7003070
Category
Interface - Serializers, Deserializers
Interface - Serializers, Deserializers
Manufacturer
National Semiconductor
Texas Instruments
Series
Automotive, AEC-Q100
-
Packaging
Bulk
Bulk
Status
Active
Active
Function
Deserializer
-
Data Rate
840Mbps
-
Input Type
FPD-Link II, LVDS
-
Output Type
LVCMOS
-
Number of Inputs
1
-
Number of Outputs
24
-
Voltage - Supply
3V ~ 3.6V
-
Operating Temperature
-40 ℃ ~ 105 ℃ (TA)
-
Mounting Type
Surface Mount
-
Package / Case
48-TQFP
-
Supplier Device Package
48-TQFP (7x7)
-