DS90C185SQX/NOPB
DS90C185SQX/NOPB
Active
Description:  DS90C185 LOW POWER FPD-LINK (LVD
Manufacturer:  National Semiconductor
History Price: $3.26000
In Stock: 25700
DS90C185SQX/NOPB vs DS99R104TSQX/NOPB
Series
Automotive, AEC-Q100
Automotive, AEC-Q100
Packaging
Bulk
Bulk
Status
Active
Active
Function
Serializer
Deserializer
Data Rate
2.94Gbps
960Mbps
Input Type
LVCMOS
FPD-Link II, LVDS
Output Type
FPD-Link, LVDS
LVCMOS
Number of Inputs
28
1
Number of Outputs
4
24
Voltage - Supply
1.71V ~ 1.89V
3V ~ 3.6V
Operating Temperature
-10 ℃ ~ 70 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
48-WFQFN Exposed Pad
48-WFQFN Exposed Pad
Supplier Device Package
48-WQFN (6x6)
48-WQFN (7x7)