Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Serializers, Deserializers
/ National Semiconductor DS90C185SQX/NOPB
DS90C185SQX/NOPB
Active
Interface - Serializers, Deserializers
Description:
DS90C185 LOW POWER FPD-LINK (LVD
Manufacturer:
National Semiconductor
Datasheet:
DS90C185SQX/NOPB Datasheet
History Price: $3.26000
In Stock: 25700
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
DS90C185SQX/NOPB vs DS99R124QSQ/NOPB
Part No
DS90C185SQX/NOPB
DS99R124QSQ/NOPB
Category
Interface - Serializers, Deserializers
Interface - Serializers, Deserializers
Manufacturer
National Semiconductor
National Semiconductor
Series
Automotive, AEC-Q100
Automotive, AEC-Q100
Packaging
Bulk
Bulk
Status
Active
Active
Function
Serializer
Deserializer
Data Rate
2.94Gbps
1.2Gbps
Input Type
LVCMOS
FPD-Link II, LVDS
Output Type
FPD-Link, LVDS
FPD-Link, LVDS
Number of Inputs
28
1
Number of Outputs
4
4
Voltage - Supply
1.71V ~ 1.89V
1.71V ~ 1.89V, 3V ~ 3.6V
Operating Temperature
-10 ℃ ~ 70 ℃ (TA)
-40 ℃ ~ 105 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
48-WFQFN Exposed Pad
48-WFQFN Exposed Pad
Supplier Device Package
48-WQFN (6x6)
48-WQFN (7x7)