Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Serializers, Deserializers
/ National Semiconductor DS90C187LFX/NOPB
DS90C187LFX/NOPB
Active
Interface - Serializers, Deserializers
Description:
DS90C187 LOW POWER DUAL PIXEL FP
Manufacturer:
National Semiconductor
Datasheet:
DS90C187LFX/NOPB Datasheet
History Price: Active
In Stock: 4000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
DS90C187LFX/NOPB vs DS99R102VS/NOPB
Part No
DS90C187LFX/NOPB
DS99R102VS/NOPB
Category
Interface - Serializers, Deserializers
Interface - Serializers, Deserializers
Manufacturer
National Semiconductor
National Semiconductor
Series
Automotive, AEC-Q100
-
Packaging
Bulk
Bulk
Status
Active
Active
Function
Serializer
Deserializer
Data Rate
5.57Gbps
960Mbps
Input Type
LVCMOS
FPD-Link II, LVDS
Output Type
FPD-Link, LVDS
LVCMOS
Number of Inputs
53
1
Number of Outputs
8
24
Voltage - Supply
1.71V ~ 1.89V
3V ~ 3.6V
Operating Temperature
-10 ℃ ~ 70 ℃ (TA)
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
92-VFQFN Dual Rows, Exposed Pad
48-TQFP
Supplier Device Package
92-VQFN-MR (7x7)
48-TQFP (7x7)