Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Drivers, Receivers, Transceivers
/ National Semiconductor DS90LV028ATLD
DS90LV028ATLD
Active
Interface - Drivers, Receivers, Transceivers
Description:
LINE RECEIVER, 2 FUNC, 2 RCVR, C
Manufacturer:
National Semiconductor
Datasheet:
DS90LV028ATLD Datasheet
History Price: $1.22000
In Stock: 20800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
DS90LV028ATLD vs DS96173CN
Part No
DS90LV028ATLD
DS96173CN
Category
Interface - Drivers, Receivers, Transceivers
Interface - Drivers, Receivers, Transceivers
Manufacturer
National Semiconductor
National Semiconductor
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Type
Receiver
Receiver
Protocol
LVDS
RS422, RS485
Number of Drivers/Receivers
0/2
0/4
Duplex
-
-
Receiver Hysteresis
-
50 mV
Data Rate
400Mbps
10Mbps
Voltage - Supply
3V ~ 3.6V
4.75V ~ 5.25V
Operating Temperature
-40 ℃ ~ 85 ℃
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Through Hole
Package / Case
8-WDFN Exposed Pad
16-DIP (0.300", 7.62mm)
Supplier Device Package
8-WSON (4x4)
16-PDIP