Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Drivers, Receivers, Transceivers
/ National Semiconductor DS90LV028ATLD
DS90LV028ATLD
Active
Interface - Drivers, Receivers, Transceivers
Description:
LINE RECEIVER, 2 FUNC, 2 RCVR, C
Manufacturer:
National Semiconductor
Datasheet:
DS90LV028ATLD Datasheet
History Price: $1.22000
In Stock: 20800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
DS90LV028ATLD vs DS9637ACMX
Part No
DS90LV028ATLD
DS9637ACMX
Category
Interface - Drivers, Receivers, Transceivers
Interface - Drivers, Receivers, Transceivers
Manufacturer
National Semiconductor
Texas Instruments
Series
-
-
Packaging
Bulk
Tape & Reel (TR)
Status
Active
Obsolete
Type
Receiver
Receiver
Protocol
LVDS
RS422, RS423
Number of Drivers/Receivers
0/2
0/2
Duplex
-
-
Receiver Hysteresis
-
70 mV
Data Rate
400Mbps
-
Voltage - Supply
3V ~ 3.6V
4.75V ~ 5.25V
Operating Temperature
-40 ℃ ~ 85 ℃
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-WDFN Exposed Pad
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-WSON (4x4)
-