Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Drivers, Receivers, Transceivers
/ National Semiconductor DS92LV090ATVEH
DS92LV090ATVEH
Active
Interface - Drivers, Receivers, Transceivers
Description:
LINE TRANSCEIVER, 9 FUNC, 9 DRIV
Manufacturer:
National Semiconductor
Datasheet:
DS92LV090ATVEH Datasheet
History Price: $6.01000
In Stock: 2000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
DS92LV090ATVEH vs DS9638CMX
Part No
DS92LV090ATVEH
DS9638CMX
Category
Interface - Drivers, Receivers, Transceivers
Interface - Drivers, Receivers, Transceivers
Manufacturer
National Semiconductor
Texas Instruments
Series
-
-
Packaging
Bulk
Tape & Reel (TR)
Status
Active
Obsolete
Type
Transceiver
Driver
Protocol
LVDS
RS422, RS485
Number of Drivers/Receivers
9/9
2/0
Duplex
Half
-
Receiver Hysteresis
-
-
Data Rate
100Mbps
-
Voltage - Supply
3V ~ 3.6V
4.75V ~ 5.25V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
64-LQFP
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
64-LQFP (10x10)
-