DS96173CN
DS96173CN
Active
Description:  IC RECEIVER 0/4 16DIP
Manufacturer:  National Semiconductor
Datasheet:   DS96173CN Datasheet
History Price: Active
In Stock: 400
DS96173CN vs DS96F173MJ
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Type
Receiver
Receiver
Protocol
RS422, RS485
RS422, RS423, RS485
Number of Drivers/Receivers
0/4
0/4
Duplex
-
-
Receiver Hysteresis
50 mV
50 mV
Data Rate
10Mbps
15Mbps
Voltage - Supply
4.75V ~ 5.25V
4.5V ~ 5.5V
Operating Temperature
0 ℃ ~ 70 ℃
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
Through Hole
Through Hole
Package / Case
16-DIP (0.300", 7.62mm)
16-CDIP (0.300", 7.62mm)
Supplier Device Package
16-PDIP
16-CDIP