Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Drivers, Receivers, Transceivers
/ Texas Instruments DS96174CN
DS96174CN
Obsolete
Interface - Drivers, Receivers, Transceivers
Description:
IC DRIVER 4/0 16DIP
Manufacturer:
Texas Instruments
Datasheet:
DS96174CN Datasheet
History Price: Obsolete
In Stock: 33200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
DS96174CN vs DS96172CJ
Part No
DS96174CN
DS96172CJ
Category
Interface - Drivers, Receivers, Transceivers
Interface - Drivers, Receivers, Transceivers
Manufacturer
Texas Instruments
National Semiconductor
Series
-
-
Packaging
Tube
Bulk
Status
Obsolete
Active
Type
Driver
Driver
Protocol
RS422, RS485
RS422, RS485
Number of Drivers/Receivers
4/0
4/0
Duplex
-
-
Receiver Hysteresis
-
-
Data Rate
10Mbps
10Mbps
Voltage - Supply
4.75V ~ 5.25V
4.75V ~ 5.25V
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Through Hole
Through Hole
Package / Case
16-DIP (0.300", 7.62mm)
16-CDIP (0.300", 7.62mm)
Supplier Device Package
-
16-CDIP