DS96175CN
DS96175CN
Obsolete
Description:  IC RECEIVER 0/4 16DIP
Manufacturer:  Texas Instruments
Datasheet:   DS96175CN Datasheet
History Price: Obsolete
In Stock: 32400
DS96175CN vs DS9637ACM
Series
-
-
Packaging
Tube
Bulk
Status
Obsolete
Active
Type
Receiver
Receiver
Protocol
RS422, RS485
RS422, RS423
Number of Drivers/Receivers
0/4
0/2
Duplex
-
-
Receiver Hysteresis
-
70 mV
Data Rate
10Mbps
-
Voltage - Supply
4.75V ~ 5.25V
4.75V ~ 5.25V
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Through Hole
Surface Mount
Package / Case
16-DIP (0.300", 7.62mm)
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
-
8-SOIC