Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Drivers, Receivers, Transceivers
/ National Semiconductor DS96176CN
DS96176CN
Active
Interface - Drivers, Receivers, Transceivers
Description:
IC TRANSCEIVER HALF 1/1 8DIP
Manufacturer:
National Semiconductor
Datasheet:
DS96176CN Datasheet
History Price: Active
In Stock: 15200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
DS96176CN vs DS96F175CJ
Part No
DS96176CN
DS96F175CJ
Category
Interface - Drivers, Receivers, Transceivers
Interface - Drivers, Receivers, Transceivers
Manufacturer
National Semiconductor
Texas Instruments
Series
-
-
Packaging
Bulk
Tube
Status
Active
Obsolete
Type
Transceiver
Receiver
Protocol
RS422, RS485
RS422, RS485
Number of Drivers/Receivers
1/1
0/4
Duplex
Half
-
Receiver Hysteresis
50 mV
50 mV
Data Rate
-
15Mbps
Voltage - Supply
4.75V ~ 5.25V
4.75V ~ 5.25V
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
0 ℃ ~ 70 ℃
Mounting Type
Through Hole
Through Hole
Package / Case
8-DIP (0.300", 7.62mm)
16-CDIP (0.300", 7.62mm)
Supplier Device Package
8-PDIP
16-CDIP