DS9622MW/883
DS9622MW/883
Active
Description:  LINE RECEIVER
Manufacturer:  National Semiconductor
History Price: Active
In Stock: 47200
DS9622MW/883 vs DS9637ACN
Series
DS9622
-
Packaging
Bulk
Tube
Status
Active
Obsolete
Type
Receiver
Receiver
Protocol
-
RS232, RS423
Number of Drivers/Receivers
0/2
0/2
Duplex
-
-
Receiver Hysteresis
-
70 mV
Data Rate
-
-
Voltage - Supply
4.5V ~ 5.5V
4.75V ~ 5.25V
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Through Hole
Package / Case
14-CFlatpack
8-DIP (0.300", 7.62mm)
Supplier Device Package
14-CFP
8-MDIP