Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Drivers, Receivers, Transceivers
/ Texas Instruments DS9637ACMX
DS9637ACMX
Obsolete
Interface - Drivers, Receivers, Transceivers
Description:
IC RECEIVER 0/2 8SOIC
Manufacturer:
Texas Instruments
Datasheet:
DS9637ACMX Datasheet
History Price: Obsolete
In Stock: 12800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
DS9637ACMX vs DS9637ACM
Part No
DS9637ACMX
DS9637ACM
Category
Interface - Drivers, Receivers, Transceivers
Interface - Drivers, Receivers, Transceivers
Manufacturer
Texas Instruments
National Semiconductor
Series
-
-
Packaging
Tape & Reel (TR)
Bulk
Status
Obsolete
Active
Type
Receiver
Receiver
Protocol
RS422, RS423
RS422, RS423
Number of Drivers/Receivers
0/2
0/2
Duplex
-
-
Receiver Hysteresis
70 mV
70 mV
Data Rate
-
-
Voltage - Supply
4.75V ~ 5.25V
4.75V ~ 5.25V
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
-
8-SOIC