DS9637ACMX
DS9637ACMX
Obsolete
Description:  IC RECEIVER 0/2 8SOIC
Manufacturer:  Texas Instruments
Datasheet:   DS9637ACMX Datasheet
History Price: Obsolete
In Stock: 12800
DS9637ACMX vs DS9638J/883
Series
-
-
Packaging
Tape & Reel (TR)
Bulk
Status
Obsolete
Active
Type
Receiver
Driver
Protocol
RS422, RS423
RS422
Number of Drivers/Receivers
0/2
2/0
Duplex
-
-
Receiver Hysteresis
70 mV
-
Data Rate
-
-
Voltage - Supply
4.75V ~ 5.25V
4.5V ~ 5.5V
Operating Temperature
0 ℃ ~ 70 ℃
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Through Hole
Package / Case
8-SOIC (0.154", 3.90mm Width)
8-CDIP (0.300", 7.62mm)
Supplier Device Package
-
8-CDIP