Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Drivers, Receivers, Transceivers
/ Texas Instruments DS9637ACN
DS9637ACN
Obsolete
Interface - Drivers, Receivers, Transceivers
Description:
IC RECEIVER 0/2 8MDIP
Manufacturer:
Texas Instruments
Datasheet:
DS9637ACN Datasheet
History Price: Obsolete
In Stock: 45600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
DS9637ACN vs DS9638CM
Part No
DS9637ACN
DS9638CM
Category
Interface - Drivers, Receivers, Transceivers
Interface - Drivers, Receivers, Transceivers
Manufacturer
Texas Instruments
Texas Instruments
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Obsolete
Type
Receiver
Driver
Protocol
RS232, RS423
RS422, RS485
Number of Drivers/Receivers
0/2
2/0
Duplex
-
-
Receiver Hysteresis
70 mV
-
Data Rate
-
-
Voltage - Supply
4.75V ~ 5.25V
4.75V ~ 5.25V
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃
Mounting Type
Through Hole
Surface Mount
Package / Case
8-DIP (0.300", 7.62mm)
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-MDIP
-