Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Drivers, Receivers, Transceivers
/ Texas Instruments DS9638CMX
DS9638CMX
Obsolete
Interface - Drivers, Receivers, Transceivers
Description:
IC DRIVER 2/0 HS DIFF 8SOIC
Manufacturer:
Texas Instruments
Datasheet:
DS9638CMX Datasheet
History Price: Obsolete
In Stock: 27600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
DS9638CMX vs DS9622MW/883
Part No
DS9638CMX
DS9622MW/883
Category
Interface - Drivers, Receivers, Transceivers
Interface - Drivers, Receivers, Transceivers
Manufacturer
Texas Instruments
National Semiconductor
Series
-
DS9622
Packaging
Tape & Reel (TR)
Bulk
Status
Obsolete
Active
Type
Driver
Receiver
Protocol
RS422, RS485
-
Number of Drivers/Receivers
2/0
0/2
Duplex
-
-
Receiver Hysteresis
-
-
Data Rate
-
-
Voltage - Supply
4.75V ~ 5.25V
4.5V ~ 5.5V
Operating Temperature
0 ℃ ~ 70 ℃
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
14-CFlatpack
Supplier Device Package
-
14-CFP