DS9638CMX
DS9638CMX
Obsolete
Description:  IC DRIVER 2/0 HS DIFF 8SOIC
Manufacturer:  Texas Instruments
Datasheet:   DS9638CMX Datasheet
History Price: Obsolete
In Stock: 27600
DS9638CMX vs DS96F173MJ
Series
-
-
Packaging
Tape & Reel (TR)
Bulk
Status
Obsolete
Active
Type
Driver
Receiver
Protocol
RS422, RS485
RS422, RS423, RS485
Number of Drivers/Receivers
2/0
0/4
Duplex
-
-
Receiver Hysteresis
-
50 mV
Data Rate
-
15Mbps
Voltage - Supply
4.75V ~ 5.25V
4.5V ~ 5.5V
Operating Temperature
0 ℃ ~ 70 ℃
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Through Hole
Package / Case
8-SOIC (0.154", 3.90mm Width)
16-CDIP (0.300", 7.62mm)
Supplier Device Package
-
16-CDIP