DS9638J/883
DS9638J/883
Active
Description:  DS9638QML RS-422 DUAL HIGH SPEED
Manufacturer:  National Semiconductor
Datasheet:   DS9638J/883 Datasheet
History Price: $28.45000
In Stock: 26800
DS9638J/883 vs DS96173CN
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Type
Driver
Receiver
Protocol
RS422
RS422, RS485
Number of Drivers/Receivers
2/0
0/4
Duplex
-
-
Receiver Hysteresis
-
50 mV
Data Rate
-
10Mbps
Voltage - Supply
4.5V ~ 5.5V
4.75V ~ 5.25V
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
0 ℃ ~ 70 ℃
Mounting Type
Through Hole
Through Hole
Package / Case
8-CDIP (0.300", 7.62mm)
16-DIP (0.300", 7.62mm)
Supplier Device Package
8-CDIP
16-PDIP