DS96F173MJ
DS96F173MJ
Active
Description:  LINE RECEIVER
Manufacturer:  National Semiconductor
Datasheet:   DS96F173MJ Datasheet
History Price: $10.86000
In Stock: 8800
DS96F173MJ vs DS96173CN
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Type
Receiver
Receiver
Protocol
RS422, RS423, RS485
RS422, RS485
Number of Drivers/Receivers
0/4
0/4
Duplex
-
-
Receiver Hysteresis
50 mV
50 mV
Data Rate
15Mbps
10Mbps
Voltage - Supply
4.5V ~ 5.5V
4.75V ~ 5.25V
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
0 ℃ ~ 70 ℃
Mounting Type
Through Hole
Through Hole
Package / Case
16-CDIP (0.300", 7.62mm)
16-DIP (0.300", 7.62mm)
Supplier Device Package
16-CDIP
16-PDIP