DS96F174MJ/883
DS96F174MJ/883
Active
Description:  DS96F174MQML EIA-485/EIA-422 QUA
Manufacturer:  National Semiconductor
History Price: $53.27000
In Stock: 22800
DS96F174MJ/883 vs DS9637ACM
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Type
Driver
Receiver
Protocol
RS422, RS485
RS422, RS423
Number of Drivers/Receivers
4/0
0/2
Duplex
-
-
Receiver Hysteresis
-
70 mV
Data Rate
-
-
Voltage - Supply
4.5V ~ 5.5V
4.75V ~ 5.25V
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Through Hole
Surface Mount
Package / Case
16-CDIP (0.300", 7.62mm)
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-CDIP
8-SOIC