Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Drivers, Receivers, Transceivers
/ Texas Instruments DS96F175CJ
DS96F175CJ
Obsolete
Interface - Drivers, Receivers, Transceivers
Description:
IC RECEIVER 0/4 16CDIP
Manufacturer:
Texas Instruments
Datasheet:
DS96F175CJ Datasheet
History Price: Obsolete
In Stock: 5600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
DS96F175CJ vs DS96175CN
Part No
DS96F175CJ
DS96175CN
Category
Interface - Drivers, Receivers, Transceivers
Interface - Drivers, Receivers, Transceivers
Manufacturer
Texas Instruments
Texas Instruments
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Obsolete
Type
Receiver
Receiver
Protocol
RS422, RS485
RS422, RS485
Number of Drivers/Receivers
0/4
0/4
Duplex
-
-
Receiver Hysteresis
50 mV
-
Data Rate
15Mbps
10Mbps
Voltage - Supply
4.75V ~ 5.25V
4.75V ~ 5.25V
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃
Mounting Type
Through Hole
Through Hole
Package / Case
16-CDIP (0.300", 7.62mm)
16-DIP (0.300", 7.62mm)
Supplier Device Package
16-CDIP
-