Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Drivers, Receivers, Transceivers
/ National Semiconductor DS96F175ME/883
DS96F175ME/883
Active
Interface - Drivers, Receivers, Transceivers
Description:
DS96F175MQML EIA-485/EIA-422 QUA
Manufacturer:
National Semiconductor
Datasheet:
DS96F175ME/883 Datasheet
History Price: $42.72000
In Stock: 22000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
DS96F175ME/883 vs DS96175CN
Part No
DS96F175ME/883
DS96175CN
Category
Interface - Drivers, Receivers, Transceivers
Interface - Drivers, Receivers, Transceivers
Manufacturer
National Semiconductor
Texas Instruments
Series
-
-
Packaging
Bulk
Tube
Status
Active
Obsolete
Type
Receiver
Receiver
Protocol
RS422, RS423, RS485
RS422, RS485
Number of Drivers/Receivers
0/4
0/4
Duplex
-
-
Receiver Hysteresis
50 mV
-
Data Rate
15Mbps
10Mbps
Voltage - Supply
4.5V ~ 5.5V
4.75V ~ 5.25V
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Through Hole
Package / Case
20-CLCC
16-DIP (0.300", 7.62mm)
Supplier Device Package
20-LCCC (8.89x8.89)
-