DS96F175ME/883
DS96F175ME/883
Active
Description:  DS96F175MQML EIA-485/EIA-422 QUA
Manufacturer:  National Semiconductor
History Price: $42.72000
In Stock: 22000
DS96F175ME/883 vs DS9638CN
Series
-
-
Packaging
Bulk
Tube
Status
Active
Obsolete
Type
Receiver
Driver
Protocol
RS422, RS423, RS485
RS422, RS485
Number of Drivers/Receivers
0/4
2/0
Duplex
-
-
Receiver Hysteresis
50 mV
-
Data Rate
15Mbps
-
Voltage - Supply
4.5V ~ 5.5V
4.75V ~ 5.25V
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Through Hole
Package / Case
20-CLCC
8-DIP (0.300", 7.62mm)
Supplier Device Package
20-LCCC (8.89x8.89)
8-MDIP