Series
56F8xx
Automotive, AEC-Q100, dsPIC 33F
Core Processor
56800
dsPIC
Connectivity
SCI, SPI
CANbus, I2C, IrDA, LINbus, SPI, UART/USART
Peripherals
POR, PWM, WDT
Brown-out Detect/Reset, DMA, Motor Control PWM, POR, PWM, QEI, WDT
Program Memory Size
20KB (10K x 16)
64KB (64K x 8)
Program Memory Type
FLASH
FLASH
Voltage - Supply (Vcc/Vdd)
3V ~ 3.6V
3V ~ 3.6V
Data Converters
A/D 8x12b
A/D 9x10b/12b; D/A 6x16b
Oscillator Type
Internal
Internal
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 150 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
48-LQFP
44-TQFP
Supplier Device Package
48-LQFP (7x7)
44-TQFP (10x10)