DSP56F801FA80
DSP56F801FA80
Active
Description:  IC MCU 16BIT 20KB FLASH 48LQFP
Manufacturer:  Motorola
History Price: $10.71000
In Stock: 4020
DSP56F801FA80 vs DSPIC33FJ64MC804T-I/ML
Series
56F8xx
dsPIC 33F
Packaging
Bulk
Tape & Reel (TR)
Status
Active
Active
Core Processor
56800
dsPIC
Core Size
16-Bit
16-Bit
Speed
80MHz
40 MIPs
Connectivity
SCI, SPI
CANbus, I2C, IrDA, LINbus, SPI, UART/USART
Peripherals
POR, PWM, WDT
Brown-out Detect/Reset, DMA, Motor Control PWM, POR, PWM, QEI, WDT
Number of I/O
11
35
Program Memory Size
20KB (10K x 16)
64KB (64K x 8)
Program Memory Type
FLASH
FLASH
EEPROM Size
-
-
RAM Size
2K x 16
16K x 8
Voltage - Supply (Vcc/Vdd)
3V ~ 3.6V
3V ~ 3.6V
Data Converters
A/D 8x12b
A/D 9x10b/12b; D/A 6x16b
Oscillator Type
Internal
Internal
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
48-LQFP
44-VQFN Exposed Pad
Supplier Device Package
48-LQFP (7x7)
44-QFN (8x8)