DSP56F802TA60E
DSP56F802TA60E
Obsolete
Description:  IC MCU 16BIT 16KB FLASH 32LQFP
Manufacturer:  NXP Semiconductors
History Price: Obsolete
In Stock: 21480
DSP56F802TA60E vs DSPIC33FJ64MC802-I/SP
Series
56F8xx
dsPIC 33F
Packaging
Tray
Tube
Status
Obsolete
Active
Core Processor
56800
dsPIC
Core Size
16-Bit
16-Bit
Speed
60MHz
40 MIPs
Connectivity
SCI
CANbus, I2C, IrDA, LINbus, SPI, UART/USART
Peripherals
POR, PWM, WDT
Brown-out Detect/Reset, DMA, Motor Control PWM, POR, PWM, QEI, WDT
Number of I/O
8
21
Program Memory Size
16KB (8K x 16)
64KB (64K x 8)
Program Memory Type
FLASH
FLASH
EEPROM Size
-
-
RAM Size
1K x 16
16K x 8
Voltage - Supply (Vcc/Vdd)
3V ~ 3.6V
3V ~ 3.6V
Data Converters
A/D 5x12b
A/D 6x10b/12b
Oscillator Type
Internal
Internal
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Through Hole
Package / Case
32-LQFP
28-DIP (0.300", 7.62mm)
Supplier Device Package
32-LQFP (7x7)
28-SPDIP