DSPIC33EP256MC506-I/PT
DSPIC33EP256MC506-I/PT
Active
Description:  IC MCU 16BIT 256KB FLASH 64TQFP
Manufacturer:  Microchip Technology
History Price: $5.58000
In Stock: 16300
DSPIC33EP256MC506-I/PT vs DSPIC33FJ64MC510AT-I/PF
Series
dsPIC 33EP
dsPIC 33F
Packaging
Tray
Tape & Reel (TR)
Status
Active
Obsolete
Core Processor
dsPIC
dsPIC
Core Size
16-Bit
16-Bit
Speed
70 MIPs
40 MIPs
Connectivity
CANbus, I2C, IrDA, LINbus, QEI, SPI, UART/USART
CANbus, I2C, IrDA, LINbus, SPI, UART/USART
Peripherals
Brown-out Detect/Reset, DMA, Motor Control PWM, POR, PWM, WDT
Brown-out Detect/Reset, DMA, Motor Control PWM, POR, PWM, QEI, WDT
Number of I/O
53
85
Program Memory Size
256KB (85.5K x 24)
64KB (64K x 8)
Program Memory Type
FLASH
FLASH
EEPROM Size
-
-
RAM Size
16K x 16
8K x 8
Voltage - Supply (Vcc/Vdd)
3V ~ 3.6V
3V ~ 3.6V
Data Converters
A/D 16x10b/12b
A/D 24x10/12b
Oscillator Type
Internal
Internal
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
64-TQFP
100-TQFP
Supplier Device Package
64-TQFP (10x10)
100-TQFP (14x14)