Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Embedded - Microcontrollers
/ Microchip Technology DSPIC33EP256MC506-I/PT
DSPIC33EP256MC506-I/PT
Active
Embedded - Microcontrollers
Description:
IC MCU 16BIT 256KB FLASH 64TQFP
Manufacturer:
Microchip Technology
Datasheet:
DSPIC33EP256MC506-I/PT Datasheet
History Price: $5.58000
In Stock: 16300
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
DSPIC33EP256MC506-I/PT vs DSPIC33FJ64MC510T-I/PF
Part No
DSPIC33EP256MC506-I/PT
DSPIC33FJ64MC510T-I/PF
Category
Embedded - Microcontrollers
Embedded - Microcontrollers
Manufacturer
Microchip Technology
Microchip Technology
Series
dsPIC 33EP
dsPIC 33F
Packaging
Tray
Tape & Reel (TR)
Status
Active
Obsolete
Core Processor
dsPIC
dsPIC
Core Size
16-Bit
16-Bit
Speed
70 MIPs
40 MIPs
Connectivity
CANbus, I2C, IrDA, LINbus, QEI, SPI, UART/USART
CANbus, I2C, IrDA, LINbus, SPI, UART/USART
Peripherals
Brown-out Detect/Reset, DMA, Motor Control PWM, POR, PWM, WDT
Brown-out Detect/Reset, DMA, Motor Control PWM, POR, PWM, QEI, WDT
Number of I/O
53
85
Program Memory Size
256KB (85.5K x 24)
64KB (64K x 8)
Program Memory Type
FLASH
FLASH
EEPROM Size
-
-
RAM Size
16K x 16
8K x 8
Voltage - Supply (Vcc/Vdd)
3V ~ 3.6V
3V ~ 3.6V
Data Converters
A/D 16x10b/12b
A/D 24x10/12b
Oscillator Type
Internal
Internal
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
64-TQFP
100-TQFP
Supplier Device Package
64-TQFP (10x10)
100-TQFP (14x14)