Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Amplifiers - Audio
/ STMicroelectronics E-TDA2003H
E-TDA2003H
Obsolete
Linear - Amplifiers - Audio
Description:
IC AMP AB MONO 12W 5PENTAWATT
Manufacturer:
STMicroelectronics
Datasheet:
E-TDA2003H Datasheet
History Price: Obsolete
In Stock: 12480
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
E-TDA2003H vs E-TDA7396
Part No
E-TDA2003H
E-TDA7396
Category
Linear - Amplifiers - Audio
Linear - Amplifiers - Audio
Manufacturer
STMicroelectronics
STMicroelectronics
Series
-
Automotive
Packaging
Tube
Tube
Status
Obsolete
Active
Type
Class AB
Class AB
Output Type
1-Channel (Mono)
1-Channel (Mono)
Max Output Power x Channels @ Load
12W x 1 @ 1.6Ohm
65W x 1 @ 2Ohm
Voltage - Supply
8V ~ 18V
8V ~ 18V
Features
Short-Circuit and Thermal Protection
Depop, Differential Inputs, Mute, Short-Circuit and Thermal Protection, Standby
Mounting Type
Through Hole
Through Hole
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
-40 ℃ ~ 150 ℃ (TJ)
Supplier Device Package
5-PENTAWATT
11-Multiwatt
Package / Case
Pentawatt-5 (Horizontal, Bent and Staggered Leads)
Multiwatt-11 (Vertical, Bent and Staggered Leads)