Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Clock/Timing - Application Specific
/ Microchip Technology E1467DB-DIT
E1467DB-DIT
Obsolete
Clock/Timing - Application Specific
Description:
IC CLOCK 32KHZ W/ALARM 8-PIN
Manufacturer:
Microchip Technology
Datasheet:
E1467DB-DIT Datasheet
History Price: Obsolete
In Stock: 19360
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
E1467DB-DIT vs E1467DE2-DIT
Part No
E1467DB-DIT
E1467DE2-DIT
Category
Clock/Timing - Application Specific
Clock/Timing - Application Specific
Manufacturer
Microchip Technology
Microchip Technology
Series
-
-
Packaging
Tray
Tray
Status
Obsolete
Obsolete
Programmable
Not Verified
Not Verified
PLL
No
No
Main Purpose
-
-
Input
-
-
Output
-
-
Number of Circuits
1
1
Ratio - Input:Output
1:1
1:1
Differential - Input:Output
No/No
No/No
Frequency - Max
32kHz
32kHz
Voltage - Supply
1.1V ~ 2.2V
1.1V ~ 2.2V
Operating Temperature
-20 ℃ ~ 70 ℃
-20 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
Die
Die
Supplier Device Package
Die
Die