☰
EL2140CS
EL2140CS
Active
Description:  IC OPAMP DIFF 1 CIRCUIT 8SOIC
Manufacturer:  Elantec Semiconductor
Datasheet:   EL2140CS Datasheet
History Price: Active
In Stock: 4720
EL2140CS vs EL2170CS
Part No
Series
EL2140C
EL2170
Packaging
Tube
Bulk
Status
Active
Active
Amplifier Type
Differential
Current Feedback
Number of Circuits
1
1
Output Type
Differential
Push-Pull
Slew Rate
800V/μs
800V/μs
Gain Bandwidth Product
400 MHz
-
-3db Bandwidth
150 MHz
70 MHz
Current - Input Bias
6 μA
500 μA
Voltage - Input Offset
10 mV
2.5 mV
Current - Supply
11mA
1mA
Current - Output / Channel
60 mA
100 mA
Voltage - Supply Span (Min)
6 V
3 V
Voltage - Supply Span (Max)
12.6 V
12 V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
8-SOIC