☰
EL2170CS
EL2170CS
Active
Description:  IC OPAMP CFA 1 CIRCUIT 8SOIC
Manufacturer:  Elantec Semiconductor
Datasheet:   EL2170CS Datasheet
History Price: $1.24000
In Stock: 24000
EL2170CS vs EL2245CS
Part No
Series
EL2170
EL2245
Packaging
Bulk
Bulk
Status
Active
Active
Amplifier Type
Current Feedback
General Purpose
Number of Circuits
1
2
Output Type
Push-Pull
-
Slew Rate
800V/μs
275V/μs
Gain Bandwidth Product
-
200 MHz
-3db Bandwidth
70 MHz
100 MHz
Current - Input Bias
500 μA
2.8 μA
Voltage - Input Offset
2.5 mV
500 μV
Current - Supply
1mA
5.2mA (x2 Channels)
Current - Output / Channel
100 mA
75 mA
Voltage - Supply Span (Min)
3 V
2.5 V
Voltage - Supply Span (Max)
12 V
36 V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
8-SOIC