Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
/ Elantec Semiconductor EL2170CS
EL2170CS
Active
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description:
IC OPAMP CFA 1 CIRCUIT 8SOIC
Manufacturer:
Elantec Semiconductor
Datasheet:
EL2170CS Datasheet
History Price: $1.24000
In Stock: 24000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
EL2170CS vs EL2276CS
Part No
EL2170CS
EL2276CS
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Elantec Semiconductor
Intersil
Series
EL2170
-
Packaging
Bulk
Tube
Status
Active
Obsolete
Amplifier Type
Current Feedback
Current Feedback
Number of Circuits
1
2
Output Type
Push-Pull
-
Slew Rate
800V/μs
800V/μs
Gain Bandwidth Product
-
-
-3db Bandwidth
70 MHz
70 MHz
Current - Input Bias
500 μA
4 μA
Voltage - Input Offset
2.5 mV
2.5 mV
Current - Supply
1mA
1mA (x2 Channels)
Current - Output / Channel
100 mA
55 mA
Voltage - Supply Span (Min)
3 V
3 V
Voltage - Supply Span (Max)
12 V
12 V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
14-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
14-SOIC