☰
EL2245CS
EL2245CS
Active
Description:  IC OPAMP GP 2 CIRCUIT 8SOIC
Manufacturer:  Intersil
Datasheet:   EL2245CS Datasheet
History Price: $2.24000
In Stock: 19440
EL2245CS vs EL2170CS
Part No
Series
EL2245
EL2170
Packaging
Bulk
Bulk
Status
Active
Active
Amplifier Type
General Purpose
Current Feedback
Number of Circuits
2
1
Output Type
-
Push-Pull
Slew Rate
275V/μs
800V/μs
Gain Bandwidth Product
200 MHz
-
-3db Bandwidth
100 MHz
70 MHz
Current - Input Bias
2.8 μA
500 μA
Voltage - Input Offset
500 μV
2.5 mV
Current - Supply
5.2mA (x2 Channels)
1mA
Current - Output / Channel
75 mA
100 mA
Voltage - Supply Span (Min)
2.5 V
3 V
Voltage - Supply Span (Max)
36 V
12 V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
8-SOIC