EL5100IS-T13
EL5100IS-T13
Obsolete
Description:  IC VOLTAGE FEEDBACK 1 CIRC 8SOIC
Manufacturer:  Intersil
History Price: $1.31000
In Stock: 10800
EL5100IS-T13 vs EL5611IREZ
Series
-
-
Packaging
Bulk
Tube
Status
Obsolete
Obsolete
Amplifier Type
Voltage Feedback
General Purpose
Number of Circuits
1
6
Output Type
-
Rail-to-Rail
Slew Rate
2200V/μs
75V/μs
Gain Bandwidth Product
-
32 MHz
-3db Bandwidth
200 MHz
60 MHz
Current - Input Bias
2 μA
2 nA
Voltage - Input Offset
1 mV
3 mV
Current - Supply
2.5mA
2.5mA (x6 Channels)
Current - Output / Channel
100 mA
65 mA
Voltage - Supply Span (Min)
3.3 V
4.5 V
Voltage - Supply Span (Max)
12 V
16.5 V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
24-TSSOP (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package
8-SOIC
24-HTSSOP