Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
/ Renesas Electronics EL5100IS
EL5100IS
Obsolete
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description:
IC VOLTAGE FEEDBACK 1 CIRC 8SOIC
Manufacturer:
Renesas Electronics
Datasheet:
EL5100IS Datasheet
History Price: Obsolete
In Stock: 44400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
EL5100IS vs EL5444CU
Part No
EL5100IS
EL5444CU
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Renesas Electronics
Renesas Electronics
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Obsolete
Amplifier Type
Voltage Feedback
Voltage Feedback
Number of Circuits
1
4
Output Type
-
Rail-to-Rail
Slew Rate
2200V/μs
200V/μs
Gain Bandwidth Product
-
60 MHz
-3db Bandwidth
200 MHz
100 MHz
Current - Input Bias
2 μA
2 nA
Voltage - Input Offset
1 mV
25 mV
Current - Supply
2.5mA
7mA (x4 Channels)
Current - Output / Channel
100 mA
120 mA
Voltage - Supply Span (Min)
3.3 V
4.75 V
Voltage - Supply Span (Max)
12 V
5.25 V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
16-SSOP (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
16-QSOP