EL5100ISZ-T7
EL5100ISZ-T7
Obsolete
Description:  IC VOLTAGE FEEDBACK 1 CIRC 8SOIC
Manufacturer:  Intersil
History Price: $1.67000
In Stock: 42000
EL5100ISZ-T7 vs EL5451IS
Series
EL5100
-
Packaging
Bulk
Tube
Status
Obsolete
Obsolete
Amplifier Type
Voltage Feedback
Voltage Feedback
Number of Circuits
1
4
Output Type
-
-
Slew Rate
2200V/μs
100V/μs
Gain Bandwidth Product
-
40 MHz
-3db Bandwidth
200 MHz
200 MHz
Current - Input Bias
2 μA
20 nA
Voltage - Input Offset
1 mV
500 μV
Current - Supply
2.5mA
1.35mA (x4 Channels)
Current - Output / Channel
100 mA
70 mA
Voltage - Supply Span (Min)
3.3 V
5 V
Voltage - Supply Span (Max)
12 V
12 V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
14-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
14-SOIC