EL5100IW-T7A
EL5100IW-T7A
Obsolete
Description:  IC OPAMP VFB 1 CIRCUIT SOT23-6
Manufacturer:  Intersil
History Price: $1.31000
In Stock: 7600
EL5100IW-T7A vs EL5455IS
Series
-
-
Packaging
Bulk
Tube
Status
Obsolete
Obsolete
Amplifier Type
Voltage Feedback
Voltage Feedback
Number of Circuits
1
4
Output Type
-
-
Slew Rate
2200V/μs
180V/μs
Gain Bandwidth Product
-
165 MHz
-3db Bandwidth
200 MHz
270 MHz
Current - Input Bias
2 μA
120 nA
Voltage - Input Offset
1 mV
500 μV
Current - Supply
2.5mA
3mA (x4 Channels)
Current - Output / Channel
100 mA
105 mA
Voltage - Supply Span (Min)
3.3 V
5 V
Voltage - Supply Span (Max)
12 V
12 V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
SOT-23-6
14-SOIC (0.154", 3.90mm Width)
Supplier Device Package
SOT-23-6
14-SOIC