EL5126CL-T7
EL5126CL-T7
Obsolete
Description:  IC REG CONV TFT LCD 8OUT 32QFN
Manufacturer:  Renesas Electronics
Datasheet:   EL5126CL-T7 Datasheet
History Price: Obsolete
In Stock: 5600
EL5126CL-T7 vs EL5326IR
Series
-
-
Packaging
Tape & Reel (TR)
Tube
Status
Obsolete
Obsolete
Applications
Converter, TFT LCD
Converter, TFT LCD
Voltage - Input
4.5V ~ 16.5V
5V ~ 16.5V
Number of Outputs
8
12
Voltage - Output
0.5V ~ 14.95V
0.5V ~ 14.95V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
32-VFQFN Exposed Pad
28-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
32-QFN (5x6)
28-TSSOP