☰
EL5211TIYEZ-T13
EL5211TIYEZ-T13
Obsolete
Description:  IC OPAMP VFB 2 CIRCUIT 8HMSOP
Manufacturer:  Renesas Electronics
History Price: Obsolete
In Stock: 8180
EL5211TIYEZ-T13 vs EL5106IS
Series
-
-
Packaging
Tape & Reel (TR)
Tube
Status
Obsolete
Obsolete
Amplifier Type
Voltage Feedback
General Purpose
Number of Circuits
2
1
Output Type
Rail-to-Rail
-
Slew Rate
100V/μs
4500V/μs
Gain Bandwidth Product
32 MHz
-
-3db Bandwidth
60 MHz
380 MHz
Current - Input Bias
2 nA
1.5 μA
Voltage - Input Offset
7 mV
1 mV
Current - Supply
6mA (x2 Channels)
1.5mA
Current - Output / Channel
65 mA
100 mA
Voltage - Supply Span (Min)
4.5 V
5 V
Voltage - Supply Span (Max)
19 V
12 V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-VSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-HMSOP
8-SOIC